Wurth Elektronik 744760118C
18nH Unshielded Wirewound Inductor 500mA 200mOhm Max Nonstandard
18nH Unshielded Wirewound Inductor 500mA 200mOhm Max Nonstandard
18nH Unshielded Wirewound Inductor 500mA 200mOhm Max Nonstandard
INDUCTOR, 18NH, 500mA, 5%, 0805; Inductance:18nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 485336 | 732-1780-2-ND | 34R5989 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, 18Nh, 500Ma, 5%, 0805; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 0.0180 microH | 0.0180 microH | |
| Standards and Certifications | RoHS | RoHS | |
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ceramic; Drum Core, Wirewound |