Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744760082A

Description
Wurth Elektronik 744760082A
Request a Quote Datasheet
Description
Wurth Elektronik 744760082A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7373223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7373223
Surface Mount Inductors 7373223
Wurth Elektronik 744760082A

Wurth Elektronik 744760082A

Supplier's Site
Surface Mount Inductors - 7373223P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7373223P
Surface Mount Inductors 7373223P
Wurth Elektronik 744760082A

Wurth Elektronik 744760082A

Supplier's Site
Surface Mount Inductors - 1634153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634153
Surface Mount Inductors 1634153
Wurth Elektronik 744760082A

Wurth Elektronik 744760082A

Supplier's Site
Fixed Inductors - 732-744760082ATR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744760082ATR-ND
Fixed Inductors 732-744760082ATR-ND
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744760082ADKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744760082ADKR-ND
Fixed Inductors 732-744760082ADKR-ND
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744760082ACT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744760082ACT-ND
Fixed Inductors 732-744760082ACT-ND
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 8.2Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik - 34R5985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik
34R5985
Inductor, 8.2Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik 34R5985
INDUCTOR, 8.2NH, 600mA, 5%, 0805; Inductance:8.2nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 8.2NH, 600mA, 5%, 0805; Inductance:8.2nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7373223 7373223P 732-744760082ATR-ND 34R5985
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 8.2Nh, 600Ma, 5%, 0805; Inductance Wurth Elektronik
Technology Wirewound
Core Material Ceramic; Ceramic Ceramic; Drum Core, Wirewound
Standards and Certifications RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Inductance Range 0.0082 microH 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Power Inductors - 1-2176786-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details