3.9nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)
3.9nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)
3.9nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)
INDUCTOR, 3.9NH, 600mA, 0.2nH, 0805; Inductance:3.9nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Core Material:Ceramic RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-744760039ATR-ND | 34R5981 |
| Product Name | Fixed Inductors | Inductor, 3.9Nh, 600Ma, 0.2Nh, 0805; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| DCR | 0.0600 ohms | 0.0600 ohms |