Wurth Elektronik GmbH & Co. KG Fixed Inductors 744760027C

Description
2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1774-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1774-1-ND
Fixed Inductors 732-1774-1-ND
2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1774-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1774-2-ND
Fixed Inductors 732-1774-2-ND
2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1774-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1774-6-ND
Fixed Inductors 732-1774-6-ND
2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 800mA 80mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.7Nh, 800Ma, 0.2Nh, 0805; Inductance Wurth Elektronik - 34R5979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Nh, 800Ma, 0.2Nh, 0805; Inductance Wurth Elektronik
34R5979
Inductor, 2.7Nh, 800Ma, 0.2Nh, 0805; Inductance Wurth Elektronik 34R5979
INDUCTOR, 2.7NH, 800mA, 0.2nH, 0805; Inductance:2.7nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:6GHz; DC Current Rating:800mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 2.7NH, 800mA, 0.2nH, 0805; Inductance:2.7nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:6GHz; DC Current Rating:800mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-KI Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1774-1-ND 34R5979
Product Name Fixed Inductors Inductor, 2.7Nh, 800Ma, 0.2Nh, 0805; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1624117-1 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details