1.8µH Unshielded Wirewound Inductor 630mA 750mOhm Max 1008 (2520 Metric)
1.8µH Unshielded Wirewound Inductor 630mA 750mOhm Max 1008 (2520 Metric)
1.8µH Unshielded Wirewound Inductor 630mA 750mOhm Max 1008 (2520 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 732-3472-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |