Wurth Elektronik GmbH & Co. KG Fixed Inductors 744758256A

Description
FIXED IND 560NH 450MA 1.33 OHM
Request a Quote Datasheet
Description
FIXED IND 560NH 450MA 1.33 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744758256ADKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744758256ADKR-ND
Fixed Inductors 732-744758256ADKR-ND
FIXED IND 560NH 450MA 1.33 OHM

FIXED IND 560NH 450MA 1.33 OHM

Buy Now Datasheet
Fixed Inductors - 732-744758256ATR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744758256ATR-ND
Fixed Inductors 732-744758256ATR-ND
560nH Unshielded Wirewound Inductor 450mA 1.33Ohm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 450mA 1.33Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-744758256ACT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744758256ACT-ND
Fixed Inductors 732-744758256ACT-ND
FIXED IND 560NH 450MA 1.33 OHM

FIXED IND 560NH 450MA 1.33 OHM

Buy Now Datasheet
Wirewound Inductor, 560Nh, 0.45A, 1008 Rohs Compliant Wurth Elektronik - 75AJ2679 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 560Nh, 0.45A, 1008 Rohs Compliant Wurth Elektronik
75AJ2679
Wirewound Inductor, 560Nh, 0.45A, 1008 Rohs Compliant Wurth Elektronik 75AJ2679
WIREWOUND INDUCTOR, 560NH, 0.45A, 1008 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 560NH, 0.45A, 1008 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744758256ADKR-ND 75AJ2679
Product Name Fixed Inductors Wirewound Inductor, 560Nh, 0.45A, 1008 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-62N 0402DC-62NXJRW , 0402DC-62NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details