Wurth Elektronik GmbH & Co. KG Leaded Inductors 7447471068

Description
Inductor/radial 6.8 ÁH 6.4A ▒20%
Request a Quote Datasheet
Description
Inductor/radial 6.8 ÁH 6.4A ▒20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 486140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
486140
Leaded Inductors 486140
Inductor/radial 6.8 ÁH 6.4A ▒20%

Inductor/radial 6.8 ÁH 6.4A ▒20%

Supplier's Site
Fixed Inductors - 732-3411-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3411-ND
Fixed Inductors 732-3411-ND
6.8µH Shielded Wirewound Inductor 6.4A 13.9mOhm Max Radial, Vertical Cylinder

6.8µH Shielded Wirewound Inductor 6.4A 13.9mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486140 732-3411-ND
Product Name Leaded Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 6.8 microH
DCR 0.0190 ohms 0.0139 ohms
Lead Style Radial Radial
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers