FIXED IND 1UH 10.5A 8 MOHM TH
POWER INDUCTOR, 1UH, SHIELDED, 22A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7447471010-ND | 58AK1909 |
| Product Name | Fixed Inductors | Power Inductor, 1Uh, Shielded, 22A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Through Hole | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |