Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447462220

Description
22µH Unshielded Wirewound Inductor 1.8A 130mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.8A 130mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2570-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2570-ND
Fixed Inductors 732-2570-ND
22µH Unshielded Wirewound Inductor 1.8A 130mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 1.8A 130mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Surface Mount Inductors - 7361894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361894
Surface Mount Inductors 7361894
Wurth Elektronik 7447462220

Wurth Elektronik 7447462220

Supplier's Site
Surface Mount Inductors - 7361894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361894P
Surface Mount Inductors 7361894P
Wurth Elektronik 7447462220

Wurth Elektronik 7447462220

Supplier's Site
Surface Mount Inductors - 1633732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1633732
Surface Mount Inductors 1633732
Wurth Elektronik 7447462220

Wurth Elektronik 7447462220

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2570-ND 7361894 7361894P
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details