120µH Unshielded Wirewound Inductor 1A 380mOhm Max Radial, Vertical Cylinder
INDUCTOR, POWER, 120UH, 10%, 9.5X9.5MM; Product Range:WE-TI Series; Inductance:120µH; Inductor Construction:Unshiel
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 485967 | 732-3749-ND | 44W4665 |
| Product Name | Leaded Inductors | Fixed Inductors | Inductor, Power, 120Uh, 10%, 9.5X9.5Mm; Product Range Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 120 microH | 120 microH | |
| DCR | 0.3800 ohms | 0.3800 ohms | 0.3800 ohms |
| Standards and Certifications | RoHS | RoHS | |
| Mounting Option | Through Hole |