Wurth Elektronik GmbH & Co. KG Leaded Inductors 744731822

Description
Inductor/radial 8200 ÁH 0.1A ▒20%
Request a Quote Datasheet
Description
Inductor/radial 8200 ÁH 0.1A ▒20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 485961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
485961
Leaded Inductors 485961
Inductor/radial 8200 ÁH 0.1A ▒20%

Inductor/radial 8200 ÁH 0.1A ▒20%

Supplier's Site
Fixed Inductors - 732-3745-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3745-ND
Fixed Inductors 732-3745-ND
8.2mH Shielded Wirewound Inductor 100mA 16Ohm Max Radial, Vertical Cylinder

8.2mH Shielded Wirewound Inductor 100mA 16Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, Power, 8200Uh, 10%, 8.3X8.3Mm; Product Range Wurth Elektronik - 44W4661 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 8200Uh, 10%, 8.3X8.3Mm; Product Range Wurth Elektronik
44W4661
Inductor, Power, 8200Uh, 10%, 8.3X8.3Mm; Product Range Wurth Elektronik 44W4661
INDUCTOR, POWER, 8200UH, 10%, 8.3X8.3MM; Product Range:WE-TIS Series; Inductance:8.2mH; Inductor Construction:Shielde d; RMS Current (Irms):100mA; Saturation Current (Isat):50mA; DC Resistance Max:14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, POWER, 8200UH, 10%, 8.3X8.3MM; Product Range:WE-TIS Series; Inductance:8.2mH; Inductor Construction:Shielded; RMS Current (Irms):100mA; Saturation Current (Isat):50mA; DC Resistance Max:14ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485961 732-3745-ND 44W4661
Product Name Leaded Inductors Fixed Inductors Inductor, Power, 8200Uh, 10%, 8.3X8.3Mm; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Inductance Range 8200 microH 8200 microH
DCR 16 ohms 16 ohms 14 ohms
Lead Style Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details