Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447023

Description
FIXED IND 60UH 4.1A 40 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 60UH 4.1A 40 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7447023-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7447023-ND
Fixed Inductors 732-7447023-ND
FIXED IND 60UH 4.1A 40 MOHM TH

FIXED IND 60UH 4.1A 40 MOHM TH

Buy Now Datasheet
Toroidal Inductors, 60Uh, 0.04 Ohm, 4.1A Rohs Compliant Wurth Elektronik - 58AK1881 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductors, 60Uh, 0.04 Ohm, 4.1A Rohs Compliant Wurth Elektronik
58AK1881
Toroidal Inductors, 60Uh, 0.04 Ohm, 4.1A Rohs Compliant Wurth Elektronik 58AK1881
TOROIDAL INDUCTORS, 60UH, 0.04 OHM, 4.1A ROHS COMPLIANT: YES

TOROIDAL INDUCTORS, 60UH, 0.04 OHM, 4.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7447023-ND 58AK1881
Product Name Fixed Inductors Toroidal Inductors, 60Uh, 0.04 Ohm, 4.1A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details