Wurth Elektronik GmbH & Co. KG Fixed Inductors 7447017

Description
22µH Unshielded Toroidal Inductor 5A 15mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 5A 15mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1418-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1418-ND
Fixed Inductors 732-1418-ND
22µH Unshielded Toroidal Inductor 5A 15mOhm Max Radial, Vertical (Open)

22µH Unshielded Toroidal Inductor 5A 15mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Common Mode Chokes - 296205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
296205
Common Mode Chokes 296205
Wurth Elektronik 7447017

Wurth Elektronik 7447017

Supplier's Site
Inductor, Toroidal, 22Uh, 5A, 20%, Radial; Product Range Wurth Elektronik - 88T7050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Toroidal, 22Uh, 5A, 20%, Radial; Product Range Wurth Elektronik
88T7050
Inductor, Toroidal, 22Uh, 5A, 20%, Radial; Product Range Wurth Elektronik 88T7050
INDUCTOR, TOROIDAL, 22uH, 5A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:22µH; RMS Current (Irms):5A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20%; Case Dimensions:19mm x 10.5mm RoHS Compliant: Yes

INDUCTOR, TOROIDAL, 22uH, 5A, 20%, RADIAL; Product Range:WE-FI Series; Inductance:22µH; RMS Current (Irms):5A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20%; Case Dimensions:19mm x 10.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-1418-ND 296205 88T7050
Product Name Fixed Inductors Common Mode Chokes Inductor, Toroidal, 22Uh, 5A, 20%, Radial; Product Range Wurth Elektronik
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details