Wurth Elektronik GmbH & Co. KG Leaded Inductors 7446222004

Description
Toroidal choke 4.2mH 2 A
Request a Quote Datasheet
Description
Toroidal choke 4.2mH 2 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 485914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
485914
Leaded Inductors 485914
Toroidal choke 4.2mH 2 A

Toroidal choke 4.2mH 2 A

Supplier's Site
Common Mode Chokes - 732-4581-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-4581-ND
Common Mode Chokes 732-4581-ND
4.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 120mOhm

4.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 120mOhm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 485914 732-4581-ND
Product Name Leaded Inductors Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Toroid
Inductance Range 4.2 microH
DCR 0.1200 ohms 0.1200 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details