FIXED IND 680UH 700MA 1.4 OHM
FIXED IND 680UH 700MA 1.4 OHM
FIXED IND 680UH 700MA 1.4 OHM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 485902 | 732-74459268TR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 268 microH | |
| DCR | 0.4700 ohms | 1.4 ohms |
| Rated DC Current | 640 milliamps | 960 milliamps |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |