FIXED IND 39UH 3.2A 78 MOHM SMD
FIXED IND 39UH 3.2A 78 MOHM SMD
FIXED IND 39UH 3.2A 78 MOHM SMD
POWER INDUCTOR, 39UH, UNSHIELDED, 3.2A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74457139CT-ND | 75AJ2662 |
| Product Name | Fixed Inductors | Power Inductor, 39Uh, Unshielded, 3.2A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | |
| Core Material | Ferrite | |
| Configuration | Fixed |