FIXED IND 1.2UH 15A 4 MOHM SMD
1.2µH Unshielded Wirewound Inductor 15A 4mOhm Max Nonstandard
1.2µH Unshielded Wirewound Inductor 15A 4mOhm Max Nonstandard
POWER INDUCTOR, 1.2UH, UNSHIELDED, 15A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74457012DKR-ND | 75AJ2654 |
| Product Name | Fixed Inductors | Power Inductor, 1.2Uh, Unshielded, 15A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |