Wurth Elektronik GmbH & Co. KG Fixed Inductors 74456082

Description
8.2µH Unshielded Wirewound Inductor 3.2A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 3.2A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74456082TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74456082TR-ND
Fixed Inductors 732-74456082TR-ND
8.2µH Unshielded Wirewound Inductor 3.2A 40mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 3.2A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74456082CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74456082CT-ND
Fixed Inductors 732-74456082CT-ND
8.2µH Unshielded Wirewound Inductor 3.2A 40mOhm Max Nonstandard

8.2µH Unshielded Wirewound Inductor 3.2A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74456082DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74456082DKR-ND
Fixed Inductors 732-74456082DKR-ND
FIXED IND 8.2UH 3.2A 40 MOHM SMD

FIXED IND 8.2UH 3.2A 40 MOHM SMD

Buy Now Datasheet
Power Inductor, 8.2Uh, Unshielded, 3.2A Rohs Compliant Wurth Elektronik - 75AJ2649 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, Unshielded, 3.2A Rohs Compliant Wurth Elektronik
75AJ2649
Power Inductor, 8.2Uh, Unshielded, 3.2A Rohs Compliant Wurth Elektronik 75AJ2649
POWER INDUCTOR, 8.2UH, UNSHIELDED, 3.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 8.2UH, UNSHIELDED, 3.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74456082TR-ND 75AJ2649
Product Name Fixed Inductors Power Inductor, 8.2Uh, Unshielded, 3.2A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Inductor and Choke - 71-0402CS-7N5XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers