FIXED IND 1.5UH 7.2A 9 MOHM SMD
1.5µH Unshielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard
1.5µH Unshielded Wirewound Inductor 7.2A 9mOhm Max Nonstandard
POWER INDUCTOR, 1.5UH, UNSHIELDED, 7.2A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-74456015DKR-ND | 75AJ2646 |
| Product Name | Fixed Inductors | Power Inductor, 1.5Uh, Unshielded, 7.2A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |