FIXED IND 2.2UH 3.8A 27 MOHM SMD
FIXED IND 2.2UH 3.8A 27 MOHM SMD
FIXED IND 2.2UH 3.8A 27 MOHM SMD
CHOKE, SMD, 2.2UH; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7445402DKR-ND | 08P2654 |
| Product Name | Fixed Inductors | Choke, Smd, 2.2Uh; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |