Wurth Elektronik 74439369082 Inductor
FIXED IND 8.2UH 9.8A 10 MOHM SMD
FIXED IND 8.2UH 9.8A 10 MOHM SMD
FIXED IND 8.2UH 9.8A 10 MOHM SMD
POWER INDUCTOR, 8.2UH, SHIELDED, 9.4A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 758340 | 732-74439369082DKR-ND | 58AK1870 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 8.2Uh, Shielded, 9.4A Rohs Compliant Wurth Elektronik |
| Inductance Range | 8.2 microH | ||
| Rated DC Current | 13.4 milliamps | 20450 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1090 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |