Wurth Elektronik 744393580068
Wurth Elektronik 744393580068
Wurth Elektronik 744393580068
FIXED IND 680NH 20A 1.41 MOHM
FIXED IND 680NH 20A 1.41 MOHM
FIXED IND 680NH 20A 1.41 MOHM
POWER INDUCTOR, 680NH, SHIELDED, 26A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2700876 | 732-744393580068DKR-ND | 58AK1867 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 680Nh, Shielded, 26A Rohs Compliant Wurth Elektronik |
| Inductance Range | 0.6800 microH | ||
| Rated DC Current | 20000 milliamps | 52200 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 8080 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |