Wurth Elektronik GmbH & Co. KG Fixed Inductors 74439346082

Description
8.2µH Shielded Wirewound Inductor 5.3A 23mOhm Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 5.3A 23mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10706-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10706-6-ND
Fixed Inductors 732-10706-6-ND
8.2µH Shielded Wirewound Inductor 5.3A 23mOhm Nonstandard

8.2µH Shielded Wirewound Inductor 5.3A 23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10706-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10706-2-ND
Fixed Inductors 732-10706-2-ND
8.2µH Shielded Wirewound Inductor 5.3A 23mOhm Nonstandard

8.2µH Shielded Wirewound Inductor 5.3A 23mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10706-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10706-1-ND
Fixed Inductors 732-10706-1-ND
8.2µH Shielded Wirewound Inductor 5.3A 23mOhm Nonstandard

8.2µH Shielded Wirewound Inductor 5.3A 23mOhm Nonstandard

Buy Now Datasheet
Inductor, 8.2Uh, 5.3A, 20%, Shielded; Inductance Wurth Elektronik - 01AC2266 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 5.3A, 20%, Shielded; Inductance Wurth Elektronik
01AC2266
Inductor, 8.2Uh, 5.3A, 20%, Shielded; Inductance Wurth Elektronik 01AC2266
INDUCTOR, 8.2UH, 5.3A, 20%, SHIELDED; Inductance:8.2µH; RMS Current (Irms):5.3A; Inductor Construction:Shielde d; Saturation Current (Isat):8.4A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 5.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 8.2UH, 5.3A, 20%, SHIELDED; Inductance:8.2µH; RMS Current (Irms):5.3A; Inductor Construction:Shielded; Saturation Current (Isat):8.4A; Product Range:XHMI Series; Power Inductor Case:6.65mm x 6.45mm x 5.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-10706-6-ND 01AC2266
Product Name Fixed Inductors Inductor, 8.2Uh, 5.3A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details