Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74439346033

Description
Wurth Elektronik 74439346033
Request a Quote Datasheet
Description
Wurth Elektronik 74439346033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2700873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2700873
Surface Mount Inductors 2700873
Wurth Elektronik 74439346033

Wurth Elektronik 74439346033

Supplier's Site
Surface Mount Inductors - 2700874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2700874P
Surface Mount Inductors 2700874P
Wurth Elektronik 74439346033

Wurth Elektronik 74439346033

Supplier's Site
Surface Mount Inductors - 2700874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2700874
Surface Mount Inductors 2700874
Wurth Elektronik 74439346033

Wurth Elektronik 74439346033

Supplier's Site
Fixed Inductors - 732-74439346033CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74439346033CT-ND
Fixed Inductors 732-74439346033CT-ND
FIXED IND 3.3UH 8A 10.83 MOHM

FIXED IND 3.3UH 8A 10.83 MOHM

Buy Now Datasheet
Fixed Inductors - 732-74439346033DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74439346033DKR-ND
Fixed Inductors 732-74439346033DKR-ND
FIXED IND 3.3UH 8A 10.83 MOHM

FIXED IND 3.3UH 8A 10.83 MOHM

Buy Now Datasheet
Fixed Inductors - 732-74439346033TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74439346033TR-ND
Fixed Inductors 732-74439346033TR-ND
FIXED IND 3.3UH 8A 10.83 MOHM

FIXED IND 3.3UH 8A 10.83 MOHM

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 7.5A Rohs Compliant Wurth Elektronik - 58AK1866 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 7.5A Rohs Compliant Wurth Elektronik
58AK1866
Power Inductor, 3.3Uh, Shielded, 7.5A Rohs Compliant Wurth Elektronik 58AK1866
POWER INDUCTOR, 3.3UH, SHIELDED, 7.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 7.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2700873 732-74439346033CT-ND 58AK1866
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 3.3Uh, Shielded, 7.5A Rohs Compliant Wurth Elektronik
Inductance Range 3.3 microH
Rated DC Current 8000 milliamps 15000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 6060
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details