FIXED IND 1.8UH 21.8A 8 MOHM SMD
FIXED IND 1.8UH 21.8A 8 MOHM SMD
FIXED IND 1.8UH 21.8A 8 MOHM SMD
Wurth Elektronik 744393445018
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-744393445018DKR-ND | 697791 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Iron | Iron; Iron |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |