Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438367010

Description
1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74438367010DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74438367010DKR-ND
Fixed Inductors 732-74438367010DKR-ND
1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard

1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74438367010TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74438367010TR-ND
Fixed Inductors 732-74438367010TR-ND
1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard

1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-74438367010CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74438367010CT-ND
Fixed Inductors 732-74438367010CT-ND
1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard

1µH Shielded Inductor 9A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 9A Rohs Compliant Wurth Elektronik - 69AH5185 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 9A Rohs Compliant Wurth Elektronik
69AH5185
Inductor, 1Uh, Shielded, 9A Rohs Compliant Wurth Elektronik 69AH5185
INDUCTOR, 1UH, SHIELDED, 9A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74438367010DKR-ND 69AH5185
Product Name Fixed Inductors Inductor, 1Uh, Shielded, 9A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details