Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438356022HT

Description
2.2µH Shielded Inductor 4.5A 32.2mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 4.5A 32.2mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74438356022HTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74438356022HTTR-ND
Fixed Inductors 732-74438356022HTTR-ND
2.2µH Shielded Inductor 4.5A 32.2mOhm Max 1616 (4040 Metric)

2.2µH Shielded Inductor 4.5A 32.2mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 732-74438356022HTDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 4.5A 32.2mOhm Max 1616 (4040 Metric)

2.2µH Shielded Inductor 4.5A 32.2mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 732-74438356022HTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74438356022HTCT-ND
Fixed Inductors 732-74438356022HTCT-ND
2.2µH Shielded Inductor 4.5A 32.2mOhm Max 1616 (4040 Metric)

2.2µH Shielded Inductor 4.5A 32.2mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2177299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177299
Surface Mount Inductors 2177299
Wurth Elektronik 74438356022HT

Wurth Elektronik 74438356022HT

Supplier's Site
Surface Mount Inductors - 2177298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177298
Surface Mount Inductors 2177298
Wurth Elektronik 74438356022HT

Wurth Elektronik 74438356022HT

Supplier's Site
Surface Mount Inductors - 2177299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177299P
Surface Mount Inductors 2177299P
Wurth Elektronik 74438356022HT

Wurth Elektronik 74438356022HT

Supplier's Site
Inductor, 2.2Uh, Shielded, 4.5A Rohs Compliant Wurth Elektronik - 69AH5175 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 4.5A Rohs Compliant Wurth Elektronik
69AH5175
Inductor, 2.2Uh, Shielded, 4.5A Rohs Compliant Wurth Elektronik 69AH5175
INDUCTOR, 2.2UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74438356022HTTR-ND 2177299 2177299P 69AH5175
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 2.2Uh, Shielded, 4.5A Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0322 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details