Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438356015

Description
1.5µH Shielded Molded Inductor 5.8A 19mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 5.8A 19mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-8230-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-8230-2-ND
Fixed Inductors 732-8230-2-ND
1.5µH Shielded Molded Inductor 5.8A 19mOhm Max 1616 (4040 Metric)

1.5µH Shielded Molded Inductor 5.8A 19mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 732-8230-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-8230-1-ND
Fixed Inductors 732-8230-1-ND
1.5µH Shielded Molded Inductor 5.8A 19mOhm Max 1616 (4040 Metric)

1.5µH Shielded Molded Inductor 5.8A 19mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 732-8230-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-8230-6-ND
Fixed Inductors 732-8230-6-ND
1.5µH Shielded Molded Inductor 5.8A 19mOhm Max 1616 (4040 Metric)

1.5µH Shielded Molded Inductor 5.8A 19mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Surface Mount Inductors - 9236188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9236188
Surface Mount Inductors 9236188
Wurth Elektronik 74438356015

Wurth Elektronik 74438356015

Supplier's Site
Surface Mount Inductors - 1638219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1638219
Surface Mount Inductors 1638219
Wurth Elektronik 74438356015

Wurth Elektronik 74438356015

Supplier's Site
Inductor, 1.5Uh, 5.8A, 20%, Shielded; Inductance Wurth Elektronik - 82Y7776 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 5.8A, 20%, Shielded; Inductance Wurth Elektronik
82Y7776
Inductor, 1.5Uh, 5.8A, 20%, Shielded; Inductance Wurth Elektronik 82Y7776
INDUCTOR, 1.5UH, 5.8A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):7.8A; Product Range:WE-MAPI Series; Power Inductor Case:4.1mm x 4.1mm x 2.1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 5.8A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):5.8A; Inductor Construction:Shielded; Saturation Current (Isat):7.8A; Product Range:WE-MAPI Series; Power Inductor Case:4.1mm x 4.1mm x 2.1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-8230-2-ND 9236188 82Y7776
Product Name Fixed Inductors Surface Mount Inductors Inductor, 1.5Uh, 5.8A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite Iron; Magnetic iron alloy
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details