Wurth Elektronik GmbH & Co. KG Fixed Inductors 744383560033HT

Description
330nH Shielded Inductor 9.9A 7.5mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
330nH Shielded Inductor 9.9A 7.5mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744383560033HTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 9.9A 7.5mOhm Max 1616 (4040 Metric)

330nH Shielded Inductor 9.9A 7.5mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2177282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177282
Surface Mount Inductors 2177282
Wurth Elektronik 744383560033HT

Wurth Elektronik 744383560033HT

Supplier's Site
Surface Mount Inductors - 2177280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177280
Surface Mount Inductors 2177280
Wurth Elektronik 744383560033HT

Wurth Elektronik 744383560033HT

Supplier's Site
Surface Mount Inductors - 2177282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2177282P
Surface Mount Inductors 2177282P
Wurth Elektronik 744383560033HT

Wurth Elektronik 744383560033HT

Supplier's Site
Inductor, 0.33Uh, Shielded, 9.9A Rohs Compliant Wurth Elektronik - 69AH5167 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, Shielded, 9.9A Rohs Compliant Wurth Elektronik
69AH5167
Inductor, 0.33Uh, Shielded, 9.9A Rohs Compliant Wurth Elektronik 69AH5167
INDUCTOR, 0.33UH, SHIELDED, 9.9A ROHS COMPLIANT: YES

INDUCTOR, 0.33UH, SHIELDED, 9.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744383560033HTTR-ND 2177282 2177282P 69AH5167
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 0.33Uh, Shielded, 9.9A Rohs Compliant Wurth Elektronik
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %) 20 (+/- %)
DCR 0.0075 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details