Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438336068

Description
6.8µH Shielded Molded Inductor 1.6A 193mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 1.6A 193mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5699-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5699-2-ND
Fixed Inductors 732-5699-2-ND
6.8µH Shielded Molded Inductor 1.6A 193mOhm Max 1212 (3030 Metric)

6.8µH Shielded Molded Inductor 1.6A 193mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-5699-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5699-6-ND
Fixed Inductors 732-5699-6-ND
6.8µH Shielded Molded Inductor 1.6A 193mOhm Max 1212 (3030 Metric)

6.8µH Shielded Molded Inductor 1.6A 193mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-5699-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5699-1-ND
Fixed Inductors 732-5699-1-ND
6.8µH Shielded Molded Inductor 1.6A 193mOhm Max 1212 (3030 Metric)

6.8µH Shielded Molded Inductor 1.6A 193mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Surface Mount Inductors - 8630814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8630814P
Surface Mount Inductors 8630814P
Wurth Elektronik 74438336068

Wurth Elektronik 74438336068

Supplier's Site
Surface Mount Inductors - 8630814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8630814
Surface Mount Inductors 8630814
Wurth Elektronik 74438336068

Wurth Elektronik 74438336068

Supplier's Site
Surface Mount Inductors - 1637447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1637447
Surface Mount Inductors 1637447
Wurth Elektronik 74438336068

Wurth Elektronik 74438336068

Supplier's Site
We-Mapi Smd Power Inductor; 3020; 6.8Uh; Inductance Wurth Elektronik - 87X9932 - Newark, An Avnet Company
Chicago, IL, United States
We-Mapi Smd Power Inductor; 3020; 6.8Uh; Inductance Wurth Elektronik
87X9932
We-Mapi Smd Power Inductor; 3020; 6.8Uh; Inductance Wurth Elektronik 87X9932
WE-MAPI SMD POWER INDUCTOR; 3020; 6.8UH; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.85A; Product Range:WE-MAPI Series; DC Resistance Max:0.193ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

WE-MAPI SMD POWER INDUCTOR; 3020; 6.8UH; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.85A; Product Range:WE-MAPI Series; DC Resistance Max:0.193ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5699-2-ND 8630814P 8630814 87X9932
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors We-Mapi Smd Power Inductor; 3020; 6.8Uh; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite Iron; Magnetic iron alloy
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details