TE Connectivity Fixed Inductors 36401E0N4ATDF

Description
0.4nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.4nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E0N4ATDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E0N4ATDF-ND
Fixed Inductors 36401E0N4ATDF-ND
0.4nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)

0.4nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E0N4ATDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details