Wurth Elektronik 74438336015
Wurth Elektronik 74438336015
Wurth Elektronik 74438336015
1.5µH Shielded Molded Inductor 3.7A 39mOhm Max 1212 (3030 Metric)
1.5µH Shielded Molded Inductor 3.7A 39mOhm Max 1212 (3030 Metric)
1.5µH Shielded Molded Inductor 3.7A 39mOhm Max 1212 (3030 Metric)
WE-MAPI SMD POWER INDUCTOR; 3020; 1.5UH; Inductance:1.5µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8630804P | 8630804 | 732-5695-2-ND | 87X9928 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | We-Mapi Smd Power Inductor; 3020; 1.5Uh; Inductance Wurth Elektronik |
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | |
| Rated DC Current | 3700 milliamps | 4500 milliamps | 3700 milliamps | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| EIA Case Size | 3020 | 3020 | ||
| Technology | Wirewound |