Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74438335220

Description
Wurth Elektronik 74438335220
Request a Quote Datasheet
Description
Wurth Elektronik 74438335220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7922812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7922812
Surface Mount Inductors 7922812
Wurth Elektronik 74438335220

Wurth Elektronik 74438335220

Supplier's Site
Surface Mount Inductors - 7922812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7922812P
Surface Mount Inductors 7922812P
Wurth Elektronik 74438335220

Wurth Elektronik 74438335220

Supplier's Site
Surface Mount Inductors - 1634985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634985
Surface Mount Inductors 1634985
Wurth Elektronik 74438335220

Wurth Elektronik 74438335220

Supplier's Site
Fixed Inductors - 732-4870-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4870-6-ND
Fixed Inductors 732-4870-6-ND
22µH Shielded Molded Inductor 600mA 940mOhm Max 1212 (3030 Metric)

22µH Shielded Molded Inductor 600mA 940mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4870-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4870-2-ND
Fixed Inductors 732-4870-2-ND
22µH Shielded Molded Inductor 600mA 940mOhm Max 1212 (3030 Metric)

22µH Shielded Molded Inductor 600mA 940mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4870-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4870-1-ND
Fixed Inductors 732-4870-1-ND
22µH Shielded Molded Inductor 600mA 940mOhm Max 1212 (3030 Metric)

22µH Shielded Molded Inductor 600mA 940mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, Power, 22Uh, 0.6A, 20%, 12Mhz; Inductance Wurth Elektronik - 12X8981 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 22Uh, 0.6A, 20%, 12Mhz; Inductance Wurth Elektronik
12X8981
Inductor, Power, 22Uh, 0.6A, 20%, 12Mhz; Inductance Wurth Elektronik 12X8981
INDUCTOR, POWER, 22UH, 0.6A, 20%, 12MHZ; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:WE-MAPI Series; DC Resistance Max:1.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, POWER, 22UH, 0.6A, 20%, 12MHZ; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:WE-MAPI Series; DC Resistance Max:1.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7922812 7922812P 732-4870-6-ND 12X8981
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Power, 22Uh, 0.6A, 20%, 12Mhz; Inductance Wurth Elektronik
Core Material Iron; Powdered Iron; Composite iron powder Metal Composite
Inductance Range 22 microH 22 microH 22 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 3015 3015
DCR 1.04 ohms 0.9400 ohms 1.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details