Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438334056

Description
5.6µH Shielded Molded Inductor 1A 389mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 1A 389mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4861-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4861-6-ND
Fixed Inductors 732-4861-6-ND
5.6µH Shielded Molded Inductor 1A 389mOhm Max 1212 (3030 Metric)

5.6µH Shielded Molded Inductor 1A 389mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4861-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4861-1-ND
Fixed Inductors 732-4861-1-ND
5.6µH Shielded Molded Inductor 1A 389mOhm Max 1212 (3030 Metric)

5.6µH Shielded Molded Inductor 1A 389mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4861-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4861-2-ND
Fixed Inductors 732-4861-2-ND
5.6µH Shielded Molded Inductor 1A 389mOhm Max 1212 (3030 Metric)

5.6µH Shielded Molded Inductor 1A 389mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7922783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7922783
Surface Mount Inductors 7922783
Wurth Elektronik 74438334056

Wurth Elektronik 74438334056

Supplier's Site
Surface Mount Inductors - 1634976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1634976
Surface Mount Inductors 1634976
Wurth Elektronik 74438334056

Wurth Elektronik 74438334056

Supplier's Site
Surface Mount Power Inductor, We-Mapi Series, 5.6 H, 20%, Shielded, 0.389 Ohm, 1 A Rohs Compliant Wurth Elektronik - 12X8972 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, We-Mapi Series, 5.6 H, 20%, Shielded, 0.389 Ohm, 1 A Rohs Compliant Wurth Elektronik
12X8972
Surface Mount Power Inductor, We-Mapi Series, 5.6 H, 20%, Shielded, 0.389 Ohm, 1 A Rohs Compliant Wurth Elektronik 12X8972
Surface Mount Power Inductor, WE-MAPI Series, 5.6 H, 20%, Shielded, 0.389 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, WE-MAPI Series, 5.6 H, 20%, Shielded, 0.389 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4861-6-ND 7922783 12X8972
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Power Inductor, We-Mapi Series, 5.6 H, 20%, Shielded, 0.389 Ohm, 1 A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite Iron; Powdered Iron; Composite iron powder
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details