Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438333033

Description
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4853-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4853-2-ND
Fixed Inductors 732-4853-2-ND
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4853-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4853-6-ND
Fixed Inductors 732-4853-6-ND
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4853-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4853-1-ND
Fixed Inductors 732-4853-1-ND
3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

3.3µH Shielded Molded Inductor 1.1A 266mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, We-Mapi Series, 3.3 H, 20%, Shielded, 0.266 Ohm, 1.1 A Rohs Compliant Wurth Elektronik - 12X8960 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, We-Mapi Series, 3.3 H, 20%, Shielded, 0.266 Ohm, 1.1 A Rohs Compliant Wurth Elektronik
12X8960
Surface Mount Power Inductor, We-Mapi Series, 3.3 H, 20%, Shielded, 0.266 Ohm, 1.1 A Rohs Compliant Wurth Elektronik 12X8960
Surface Mount Power Inductor, WE-MAPI Series, 3.3 H, 20%, Shielded, 0.266 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, WE-MAPI Series, 3.3 H, 20%, Shielded, 0.266 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4853-2-ND 12X8960
Product Name Fixed Inductors Surface Mount Power Inductor, We-Mapi Series, 3.3 H, 20%, Shielded, 0.266 Ohm, 1.1 A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.9 microH
View Details
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details