Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438323033

Description
3.3µH Shielded Molded Inductor 1.25A 264mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 1.25A 264mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4847-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4847-1-ND
Fixed Inductors 732-4847-1-ND
3.3µH Shielded Molded Inductor 1.25A 264mOhm Max 1008 (2520 Metric)

3.3µH Shielded Molded Inductor 1.25A 264mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4847-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4847-6-ND
Fixed Inductors 732-4847-6-ND
3.3µH Shielded Molded Inductor 1.25A 264mOhm Max 1008 (2520 Metric)

3.3µH Shielded Molded Inductor 1.25A 264mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-4847-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4847-2-ND
Fixed Inductors 732-4847-2-ND
3.3µH Shielded Molded Inductor 1.25A 264mOhm Max 1008 (2520 Metric)

3.3µH Shielded Molded Inductor 1.25A 264mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, Power, 3.3Uh, 1.25A, 20%, 50Mhz; Inductance Wurth Elektronik - 12X8954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 3.3Uh, 1.25A, 20%, 50Mhz; Inductance Wurth Elektronik
12X8954
Inductor, Power, 3.3Uh, 1.25A, 20%, 50Mhz; Inductance Wurth Elektronik 12X8954
INDUCTOR, POWER, 3.3UH, 1.25A, 20%, 50MHZ; Inductance:3.3µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:WE-MAPI Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

INDUCTOR, POWER, 3.3UH, 1.25A, 20%, 50MHZ; Inductance:3.3µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:WE-MAPI Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4847-1-ND 12X8954
Product Name Fixed Inductors Inductor, Power, 3.3Uh, 1.25A, 20%, 50Mhz; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers