Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438313010

Description
1µH Shielded Molded Inductor 1.4A 159mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 1.4A 159mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5290-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5290-1-ND
Fixed Inductors 732-5290-1-ND
1µH Shielded Molded Inductor 1.4A 159mOhm Max Nonstandard

1µH Shielded Molded Inductor 1.4A 159mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5290-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5290-6-ND
Fixed Inductors 732-5290-6-ND
1µH Shielded Molded Inductor 1.4A 159mOhm Max Nonstandard

1µH Shielded Molded Inductor 1.4A 159mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5290-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5290-2-ND
Fixed Inductors 732-5290-2-ND
1µH Shielded Molded Inductor 1.4A 159mOhm Max Nonstandard

1µH Shielded Molded Inductor 1.4A 159mOhm Max Nonstandard

Buy Now Datasheet
We-Mapi Smd Power Inductor; 1610; 1.0Uh; Inductance Wurth Elektronik - 87X9906 - Newark, An Avnet Company
Chicago, IL, United States
We-Mapi Smd Power Inductor; 1610; 1.0Uh; Inductance Wurth Elektronik
87X9906
We-Mapi Smd Power Inductor; 1610; 1.0Uh; Inductance Wurth Elektronik 87X9906
WE-MAPI SMD POWER INDUCTOR; 1610; 1.0UH; Inductance:1µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:WE-MAPI Series; DC Resistance Max:0.159ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

WE-MAPI SMD POWER INDUCTOR; 1610; 1.0UH; Inductance:1µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:WE-MAPI Series; DC Resistance Max:0.159ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5290-1-ND 87X9906
Product Name Fixed Inductors We-Mapi Smd Power Inductor; 1610; 1.0Uh; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36273225206R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details