1.5µH Shielded Wirewound Inductor 75A 0.4mOhm Max Nonstandard
Wurth Elektronik 7443763521015
Wurth Elektronik 7443763521015
INDUCTOR, 1.5UH, 75A, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-13636-ND | 1857419 | 28AH8175 |
| Product Name | Fixed Inductors | Leaded Inductors | Inductor, 1.5Uh, 75A, Radial Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Mnzn | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |