Wurth Elektronik GmbH & Co. KG Fixed Inductors 74437429203151

Description
150µH Shielded Wirewound Inductor 8.4A 38.85mOhm Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 8.4A 38.85mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11710-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11710-ND
Fixed Inductors 732-11710-ND
150µH Shielded Wirewound Inductor 8.4A 38.85mOhm Nonstandard

150µH Shielded Wirewound Inductor 8.4A 38.85mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2585655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585655
Surface Mount Inductors 2585655
Wurth Elektronik 74437429203151

Wurth Elektronik 74437429203151

Supplier's Site
Surface Mount Inductors - 2585656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2585656
Surface Mount Inductors 2585656
Wurth Elektronik 74437429203151

Wurth Elektronik 74437429203151

Supplier's Site
Inductor, 150Uh, 8.4A, 20%, Shielded; Inductance Wurth Elektronik - 50AC8074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 8.4A, 20%, Shielded; Inductance Wurth Elektronik
50AC8074
Inductor, 150Uh, 8.4A, 20%, Shielded; Inductance Wurth Elektronik 50AC8074
INDUCTOR, 150UH, 8.4A, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):8.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7.8A; Product Range:WE-HCF Series; Power Inductor Case:28mm x 25mm x 20.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 150UH, 8.4A, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):8.4A; Inductor Construction:Shielded; Saturation Current (Isat):7.8A; Product Range:WE-HCF Series; Power Inductor Case:28mm x 25mm x 20.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11710-ND 2585655 50AC8074
Product Name Fixed Inductors Surface Mount Inductors Inductor, 150Uh, 8.4A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-21N 0302CS-21NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details