3.3µH Shielded Molded Inductor 12.2A 6.8mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 12.2A 6.8mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 12.2A 6.8mOhm Max Nonstandard
Wurth Elektronik 744373965033 Inductor
POWER INDUCTOR, 3.3UH, SHIELDED, 12.2A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11440-6-ND | 758252 | 81AH9681 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 3.3Uh, Shielded, 12.2A Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Powdered Iron | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |