Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74437368056

Description
Wurth Elektronik 74437368056 Inductor
Request a Quote Datasheet
Description
Wurth Elektronik 74437368056 Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 758385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
758385
Surface Mount Inductors 758385
Wurth Elektronik 74437368056 Inductor

Wurth Elektronik 74437368056 Inductor

Supplier's Site
Fixed Inductors - 732-74437368056CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74437368056CT-ND
Fixed Inductors 732-74437368056CT-ND
FIXED IND 5.6UH 6.7A 19.3 MOHM

FIXED IND 5.6UH 6.7A 19.3 MOHM

Buy Now Datasheet
Fixed Inductors - 732-74437368056TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74437368056TR-ND
Fixed Inductors 732-74437368056TR-ND
FIXED IND 5.6UH 6.7A 19.3 MOHM

FIXED IND 5.6UH 6.7A 19.3 MOHM

Buy Now Datasheet
Fixed Inductors - 732-74437368056DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74437368056DKR-ND
Fixed Inductors 732-74437368056DKR-ND
FIXED IND 5.6UH 6.7A 19.3 MOHM

FIXED IND 5.6UH 6.7A 19.3 MOHM

Buy Now Datasheet
Power Inductor, 5.6Uh, Shielded, 9.4A Rohs Compliant Wurth Elektronik - 58AK1852 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, Shielded, 9.4A Rohs Compliant Wurth Elektronik
58AK1852
Power Inductor, 5.6Uh, Shielded, 9.4A Rohs Compliant Wurth Elektronik 58AK1852
POWER INDUCTOR, 5.6UH, SHIELDED, 9.4A ROHS COMPLIANT: YES

POWER INDUCTOR, 5.6UH, SHIELDED, 9.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 758385 732-74437368056CT-ND 58AK1852
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 5.6Uh, Shielded, 9.4A Rohs Compliant Wurth Elektronik
Inductance Range 5.6 microH
Rated DC Current 8.7 milliamps 19400 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1040
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469831 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details