1.5µH Shielded Molded Inductor 10.6A 13.3mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 10.6A 13.3mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 10.6A 13.3mOhm Max Nonstandard
INDUCTOR, 1.5UH, 10.6A, 20%, SHLD; Inductance:1.5µH; RMS Current (Irms):10.6A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-7200-6-ND | 62AC1094 |
| Product Name | Fixed Inductors | Inductor, 1.5Uh, 10.6A, 20%, Shld; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Powdered Iron | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |