Wurth Elektronik GmbH & Co. KG Fixed Inductors 7443734648047

Description
FIXED IND 4.7UH 7A 40 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 4.7UH 7A 40 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7443734648047TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7443734648047TR-ND
Fixed Inductors 732-7443734648047TR-ND
FIXED IND 4.7UH 7A 40 MOHM SMD

FIXED IND 4.7UH 7A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-7443734648047DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 7A 40 MOHM SMD

FIXED IND 4.7UH 7A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 732-7443734648047CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7443734648047CT-ND
Fixed Inductors 732-7443734648047CT-ND
FIXED IND 4.7UH 7A 40 MOHM SMD

FIXED IND 4.7UH 7A 40 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 219710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
219710
Surface Mount Inductors 219710
Wurth Elektronik 7443734648047

Wurth Elektronik 7443734648047

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7443734648047TR-ND 219710
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details