Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74437324150

Description
Wurth Elektronik 74437324150
Request a Quote Datasheet
Description
Wurth Elektronik 74437324150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 296228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
296228
Surface Mount Inductors 296228
Wurth Elektronik 74437324150

Wurth Elektronik 74437324150

Supplier's Site
Fixed Inductors - 732-11451-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11451-2-ND
Fixed Inductors 732-11451-2-ND
15µH Shielded Molded Inductor 1.2A 374mOhm Max Nonstandard

15µH Shielded Molded Inductor 1.2A 374mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11451-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11451-6-ND
Fixed Inductors 732-11451-6-ND
15µH Shielded Molded Inductor 1.2A 374mOhm Max Nonstandard

15µH Shielded Molded Inductor 1.2A 374mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-11451-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11451-1-ND
Fixed Inductors 732-11451-1-ND
15µH Shielded Molded Inductor 1.2A 374mOhm Max Nonstandard

15µH Shielded Molded Inductor 1.2A 374mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 1.2A, 20%, Shld; Inductance Wurth Elektronik - 62AC1090 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 1.2A, 20%, Shld; Inductance Wurth Elektronik
62AC1090
Inductor, 15Uh, 1.2A, 20%, Shld; Inductance Wurth Elektronik 62AC1090
INDUCTOR, 15UH, 1.2A, 20%, SHLD; Inductance:15µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:WE-LHMI Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 1.2A, 20%, SHLD; Inductance:15µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:WE-LHMI Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 296228 732-11451-2-ND 62AC1090
Product Name Surface Mount Inductors Fixed Inductors Inductor, 15Uh, 1.2A, 20%, Shld; Inductance Wurth Elektronik
Inductance Range 15 microH 15 microH
Rated DC Current 1200 milliamps 2750 milliamps 1200 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 4020
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details