Wurth Elektronik GmbH & Co. KG Fixed Inductors 7443556450

Description
4.5µH Shielded Wirewound Inductor 20.5A 3.4mOhm Nonstandard
Request a Quote Datasheet
Description
4.5µH Shielded Wirewound Inductor 20.5A 3.4mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2172-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2172-1-ND
Fixed Inductors 732-2172-1-ND
4.5µH Shielded Wirewound Inductor 20.5A 3.4mOhm Nonstandard

4.5µH Shielded Wirewound Inductor 20.5A 3.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2172-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2172-6-ND
Fixed Inductors 732-2172-6-ND
4.5µH Shielded Wirewound Inductor 20.5A 3.4mOhm Nonstandard

4.5µH Shielded Wirewound Inductor 20.5A 3.4mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-2172-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2172-2-ND
Fixed Inductors 732-2172-2-ND
4.5µH Shielded Wirewound Inductor 20.5A 3.4mOhm Nonstandard

4.5µH Shielded Wirewound Inductor 20.5A 3.4mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.5Uh, 37A, Smd; Inductance Wurth Elektronik - 08P2623 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.5Uh, 37A, Smd; Inductance Wurth Elektronik
08P2623
Inductor, Shielded, 4.5Uh, 37A, Smd; Inductance Wurth Elektronik 08P2623
INDUCTOR, SHIELDED, 4.5UH, 37A, SMD; Inductance:4.5µH; RMS Current (Irms):20.5A; Inductor Construction:Shielde d; Saturation Current (Isat):37A; Product Range:WE-HCI Series; DC Resistance Max:0.0034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.5UH, 37A, SMD; Inductance:4.5µH; RMS Current (Irms):20.5A; Inductor Construction:Shielded; Saturation Current (Isat):37A; Product Range:WE-HCI Series; DC Resistance Max:0.0034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2172-1-ND 08P2623
Product Name Fixed Inductors Inductor, Shielded, 4.5Uh, 37A, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details