820nH Shielded Wirewound Inductor 27A 0.9mOhm Nonstandard
820nH Shielded Wirewound Inductor 27A 0.9mOhm Nonstandard
FIXED IND 820NH 27A 0.9 MOHM SMD
Wurth Elektronik 744355182
INDUCTOR, SHIELDED, 820NH, 35A, SMD; Inductance:820nH; RMS Current (Irms):27A; Inductor Construction:Shielde
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-744355182TR-ND | 486427 | 08P2609 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Shielded, 820Nh, 35A, Smd; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 155 C (-40 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |