Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 7443340150

Description
Wurth Elektronik 7443340150
Request a Quote
Description
Wurth Elektronik 7443340150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 486415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486415
Surface Mount Inductors 486415
Wurth Elektronik 7443340150

Wurth Elektronik 7443340150

Supplier's Site
Inductor, Shielded, 1.5Uh, 18.5A, Smd; Inductance Wurth Elektronik - 13T9776 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 18.5A, Smd; Inductance Wurth Elektronik
13T9776
Inductor, Shielded, 1.5Uh, 18.5A, Smd; Inductance Wurth Elektronik 13T9776
INDUCTOR, SHIELDED, 1.5UH, 18.5A, SMD; Inductance:1.5µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18.5A; Product Range:WE-HCC Series; DC Resistance Max:0.0044ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 18.5A, SMD; Inductance:1.5µH; RMS Current (Irms):16.5A; Inductor Construction:Shielded; Saturation Current (Isat):18.5A; Product Range:WE-HCC Series; DC Resistance Max:0.0044ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486415 13T9776
Product Name Surface Mount Inductors Inductor, Shielded, 1.5Uh, 18.5A, Smd; Inductance Wurth Elektronik
Inductance Range 1.5 microH 1.5 microH
DCR 0.0056 ohms 0.0044 ohms
Rated DC Current 16500 milliamps 16500 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details