Wurth Elektronik 7443340030
INDUCTOR, SHIELDED, 300NH, 36A, SMD; Inductance:300nH; RMS Current (Irms):20.5A; Inductor Construction:Shielde
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 486412 | 13T9772 |
| Product Name | Surface Mount Inductors | Inductor, Shielded, 300Nh, 36A, Smd; Inductance Wurth Elektronik |
| Inductance Range | 0.3000 microH | 0.3000 microH |
| DCR | 0.0027 ohms | 0.0014 ohms |
| Rated DC Current | 20500 milliamps | 20500 milliamps |
| Standards and Certifications | RoHS | RoHS |