INDUCTOR, SHIELDED, 6.8UH, 13A, SMD; Inductance:6.8µH; RMS Current (Irms):13A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 13T9756 |
| Product Name | Inductor, Shielded, 6.8Uh, 13A, Smd; Inductance Wurth Elektronik |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 6.8 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0090 ohms |