Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744325120

Description
Wurth Elektronik 744325120
Request a Quote Datasheet
Description
Wurth Elektronik 744325120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 296202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
296202
Surface Mount Inductors 296202
Wurth Elektronik 744325120

Wurth Elektronik 744325120

Supplier's Site
Fixed Inductors - 732-1166-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1166-1-ND
Fixed Inductors 732-1166-1-ND
1.2µH Shielded Wirewound Inductor 20A 1.8mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 20A 1.8mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1166-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1166-2-ND
Fixed Inductors 732-1166-2-ND
1.2µH Shielded Wirewound Inductor 20A 1.8mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 20A 1.8mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1166-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1166-6-ND
Fixed Inductors 732-1166-6-ND
1.2µH Shielded Wirewound Inductor 20A 1.8mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 20A 1.8mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1.2Uh, 25A, Smd; Inductance Wurth Elektronik - 44W4637 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.2Uh, 25A, Smd; Inductance Wurth Elektronik
44W4637
Inductor, Shielded, 1.2Uh, 25A, Smd; Inductance Wurth Elektronik 44W4637
INDUCTOR, SHIELDED, 1.2UH, 25A, SMD; Inductance:1.2µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:WE-HCI Series; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.2UH, 25A, SMD; Inductance:1.2µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:WE-HCI Series; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 296202 732-1166-1-ND 44W4637
Product Name Surface Mount Inductors Fixed Inductors Inductor, Shielded, 1.2Uh, 25A, Smd; Inductance Wurth Elektronik
Inductance Range 1.2 microH 1.2 microH
Rated DC Current 20000 milliamps 25000 milliamps 20000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1050
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details